Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK6415D

Description
Manufacturer: Power Integrations Win Source Part Number: 1320766-LNK6415D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 5.1 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1320766-LNK6415D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 5.1 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6415D is part of the LinkSwitch-3 family of AC-DC converters designed for low-power constant voltage and constant current applications. It simplifies the design of CV/CC converters by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. The device features a built-in 725 V power MOSFET and operates with a programmable switching frequency of up to 85 kHz, allowing for smaller transformer sizes. This converter provides advanced performance features, including compensation for transformer inductance tolerances, input line voltage variations, cable voltage drops, and temperature variations of external components. It also includes protection features such as auto-restart for output short-circuits and thermal shutdown with automatic recovery, ensuring reliability in various operating conditions. The LNK6415D meets global energy efficiency regulations with low no-load consumption, making it suitable for applications such as chargers for portable devices and adapters. Its green package is halogen-free and RoHS compliant, aligning with environmental standards. This product is ideal for engineers looking for an efficient and reliable solution for low-power applications.

Datasheet Summary
Powered by GS/AI

The LNK6415D is part of the LinkSwitch-3 family of AC-DC converters designed for low-power constant voltage and constant current applications. It simplifies the design of CV/CC converters by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. The device features a built-in 725 V power MOSFET and operates with a programmable switching frequency of up to 85 kHz, allowing for smaller transformer sizes. This converter provides advanced performance features, including compensation for transformer inductance tolerances, input line voltage variations, cable voltage drops, and temperature variations of external components. It also includes protection features such as auto-restart for output short-circuits and thermal shutdown with automatic recovery, ensuring reliability in various operating conditions. The LNK6415D meets global energy efficiency regulations with low no-load consumption, making it suitable for applications such as chargers for portable devices and adapters. Its green package is halogen-free and RoHS compliant, aligning with environmental standards. This product is ideal for engineers looking for an efficient and reliable solution for low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320766-LNK6415D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320766-LNK6415D
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320766-LNK6415D
Manufacturer: Power Integrations Win Source Part Number: 1320766-LNK6415D Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 5.1 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1320766-LNK6415D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Power (Watts): 5.1 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6415D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6415D
PMIC - AC DC Converters, Offline Switchers LNK6415D
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6415D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6415D
AC DC Converters, Offline Switches LNK6415D
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320766-LNK6415D LNK6415D LNK6415D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers