Manufacturer: Power Integrations
Win Source Part Number: 112282-LNK564GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OFFLINE SWIT OTP HV 8SMD
Converter Offline Flyback Topology 100kHz SMD-8B
IC OFFLINE SWITCH FLYBACK 8SMD
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 112282-LNK564GN-TL | 633-LNK564GN-TL | LNK564GN-TL | LNK564GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564GN-TL | IC OFFLINE SWIT OTP HV 8SMD | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SMD-8B | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing |