The MC44603ADW is an enhanced PWM controller designed for offline and DC-to-DC converter applications. It features a mixed frequency mode operation, allowing it to automatically switch modes under various load conditions, which enhances system reliability. The device supports both current mode and voltage mode control, and operates at a maximum output switching frequency of 250 kHz. Key features include a foldback facility for overload protection, a programmable reference current, and a high current totem pole output suitable for driving power MOSFETs or bipolar transistors in low power converters. It also incorporates safety features such as undervoltage lockout, overvoltage protection, and soft-start capabilities. The MC44603ADW is optimized for low power consumption in standby mode, making it suitable for energy-efficient designs. This device is available in a Pb-Free and Halide-Free package, and operates within a temperature range of -25°C to +85°C. Its design is particularly beneficial for applications requiring reliable performance under varying load conditions and efficient power management.
Converter Offline Flyback Topology Up to 250kHz 16-SOIC
IC OFFLINE SWITCH FLYBACK 16SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | MC44603ADW | MC44603ADW |
| Product Name | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |