Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664K LNK6664K

Description
Manufacturer: Power Integrations Win Source Part Number: 779661-LNK6664K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6664 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532T; TEA1532P; TEA1532P/N1,112; BM2P137QK-Z; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779661-LNK6664K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6664 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532T; TEA1532P; TEA1532P/N1,112; BM2P137QK-Z; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664K - 779661-LNK6664K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664K
779661-LNK6664K
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664K 779661-LNK6664K
Manufacturer: Power Integrations Win Source Part Number: 779661-LNK6664K Series: LinkSwitch-HP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 39W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6664 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): TEA1532T; TEA1532P; TEA1532P/N1,112; BM2P137QK-Z; Introduction Date: March 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779661-LNK6664K
Series: LinkSwitch-HP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 39W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Family Name: LNK6664
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Alternative Parts (Cross-Reference): TEA1532T; TEA1532P; TEA1532P/N1,112; BM2P137QK-Z;
Introduction Date: March 05, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6664K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6664K
AC DC Converters, Offline Switches LNK6664K
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6664K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6664K
PMIC - AC DC Converters, Offline Switchers LNK6664K
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779661-LNK6664K LNK6664K LNK6664K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1315363-ICE3AR4780JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details