onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MC33364D1G

Description
Manufacturer: onsemi Win Source Part Number: 1316413-MC33364D1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 98 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONSMC33364D1G,215 6-MC33364D1G-ON,MC33 364D1GOS Base Product Number: MC33364 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316413-MC33364D1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 98 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONSMC33364D1G,215 6-MC33364D1G-ON,MC33 364D1GOS Base Product Number: MC33364 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316413-MC33364D1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316413-MC33364D1G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316413-MC33364D1G
Manufacturer: onsemi Win Source Part Number: 1316413-MC33364D1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 98 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15 V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ONSONSMC33364D1G,215 6-MC33364D1G-ON,MC33 364D1GOS Base Product Number: MC33364 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1316413-MC33364D1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 98
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15 V
Frequency - Switching: 126kHz
Fault Protection: Current Limiting, Over Temperature
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 7.6V ~ 16V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ONSONSMC33364D1G,2156-MC33364D1G-ON,MC33364D1GOS
Base Product Number: MC33364
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
AC DC Converters, Offline Switches - MC33364D1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33364D1G
AC DC Converters, Offline Switches MC33364D1G
Converter Offline Flyback Topology 126kHz 8-SOIC

Converter Offline Flyback Topology 126kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316413-MC33364D1G MC33364D1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02 - 138484-ICE3BS02 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details