Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DN LNK363DN

Description
Manufacturer: Power Integrations Win Source Part Number: 1202653-LNK363DN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 7.5W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1202653-LNK363DN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 7.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DN - 1202653-LNK363DN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DN
1202653-LNK363DN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DN 1202653-LNK363DN
Manufacturer: Power Integrations Win Source Part Number: 1202653-LNK363DN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 7.5W

Manufacturer: Power Integrations
Win Source Part Number: 1202653-LNK363DN
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 132kHz
Power (W): 7.5W

Buy Now
AC DC Converters, Offline Switches - LNK363DN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK363DN
AC DC Converters, Offline Switches LNK363DN
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK363DN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK363DN
PMIC - AC DC Converters, Offline Switchers LNK363DN
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1202653-LNK363DN LNK363DN LNK363DN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ZXKLA1 - 144537-ICE3A2065ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers