Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK586GG LNK586GG

Description
Manufacturer: Power Integrations Win Source Part Number: 1056002-LNK586GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056002-LNK586GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK586GG - 1056002-LNK586GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK586GG
1056002-LNK586GG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK586GG 1056002-LNK586GG
Manufacturer: Power Integrations Win Source Part Number: 1056002-LNK586GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056002-LNK586GG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 6.5W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK586GG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK586GG
AC DC Converters, Offline Switches LNK586GG
Converter Offline Flyback Topology 100kHz SMD-8C

Converter Offline Flyback Topology 100kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK586GG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK586GG
PMIC - AC DC Converters, Offline Switchers LNK586GG
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056002-LNK586GG LNK586GG LNK586GG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK586GG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QS03GTXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details