Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LNK562PG

Description
Win Source Part Number: 1181028-LNK562PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-LP Package: Tube Standard Package: 50 Power (Watts): 1.9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK562PG Base Product Number: LNK562
Request a Quote Datasheet
Description
Win Source Part Number: 1181028-LNK562PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-LP Package: Tube Standard Package: 50 Power (Watts): 1.9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK562PG Base Product Number: LNK562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1181028-LNK562PG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1181028-LNK562PG
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1181028-LNK562PG
Win Source Part Number: 1181028-LNK562PG Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-LP Package: Tube Standard Package: 50 Power (Watts): 1.9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK562PG Base Product Number: LNK562

Win Source Part Number: 1181028-LNK562PG
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch®-LP
Package: Tube
Standard Package: 50
Power (Watts): 1.9 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP-B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 2266-LNK562PG
Base Product Number: LNK562

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK562PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK562PG
AC DC Converters, Offline Switches LNK562PG
Converter Offline Flyback Topology 66kHz 8-PDIP-B

Converter Offline Flyback Topology 66kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1181028-LNK562PG LNK562PG
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372581-ICE5QR2270AZ - Win Source Electronics
Specs
Package Type DIP; Other; Bulk
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers