Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL LNK6448K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 779660-LNK6448K-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779660-LNK6448K-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL - 779660-LNK6448K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL
779660-LNK6448K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL 779660-LNK6448K-TL
Manufacturer: Power Integrations Win Source Part Number: 779660-LNK6448K-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779660-LNK6448K-TL
Series: LinkSwitch-3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6448K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6448K-TL
AC DC Converters, Offline Switches LNK6448K-TL
Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6448K-TL
PMIC - AC DC Converters, Offline Switchers LNK6448K-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779660-LNK6448K-TL LNK6448K-TL LNK6448K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6448K-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG-1 - ICE5QR4780BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
AC DC Converters - LD20-26B24 - 922859-LD20-26B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details