The LNK364GN is part of the LinkSwitch-XT family of offline switcher ICs designed for energy-efficient power conversion. It features a fully integrated design that eliminates the need for a bias winding, reducing component count and system cost. The device operates with a universal input range of 85-265 VAC and provides a maximum output power of 9 W in open frame applications. Key features include auto-restart functionality for short-circuit and open-loop protection, accurate thermal shutdown with automatic recovery, and frequency jittering to minimize electromagnetic interference (EMI). The LNK364GN also boasts low no-load consumption of less than 300 mW at 265 VAC input, making it compliant with global energy efficiency regulations. This IC is suitable for various applications, including chargers and adapters for portable devices, as well as power supplies for appliances and industrial systems. Its simple ON/OFF control scheme and high bandwidth ensure reliable performance and fast transient load response.
Manufacturer: Power Integrations
Win Source Part Number: 1055973-LNK364GN
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SMD
IC OFFLINE SWIT HV 8SMD
Converter Offline Flyback Topology 132kHz SMD-8B
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 1055973-LNK364GN | LNK364GN | 633-LNK364GN | LNK364GN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT HV 8SMD | AC DC Converters, Offline Switches |
| Package Type | Other; SMD-8B | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing | |
| Output Power | 9 watts | 9 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |