Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL LNK563DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055992-LNK563DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055992-LNK563DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL - 1055992-LNK563DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL
1055992-LNK563DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL 1055992-LNK563DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1055992-LNK563DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055992-LNK563DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 2.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 83kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK563DG-TL
PMIC - AC DC Converters, Offline Switchers LNK563DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK563DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK563DG-TL
AC DC Converters, Offline Switches LNK563DG-TL
Converter Offline Flyback Topology 83kHz SO-8C

Converter Offline Flyback Topology 83kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055992-LNK563DG-TL LNK563DG-TL LNK563DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563DG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0680JZ - 068366-ICE3BR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details