Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL LNK4024D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 804477-LNK4024D-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 804477-LNK4024D-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL - 804477-LNK4024D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL
804477-LNK4024D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL 804477-LNK4024D-TL
Manufacturer: Power Integrations Win Source Part Number: 804477-LNK4024D-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V

Manufacturer: Power Integrations
Win Source Part Number: 804477-LNK4024D-TL
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4024D-TL
PMIC - AC DC Converters, Offline Switchers LNK4024D-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK4024D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4024D-TL
AC DC Converters, Offline Switches LNK4024D-TL
Converter Offline Flyback Topology 65kHz 8-SO

Converter Offline Flyback Topology 65kHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 804477-LNK4024D-TL LNK4024D-TL LNK4024D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4024D-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5067-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 186 volts
View Details