Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LNK354GN

Description
Win Source Part Number: 1070467-LNK354GN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-HF Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK354GN Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1070467-LNK354GN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-HF Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK354GN Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1070467-LNK354GN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1070467-LNK354GN
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1070467-LNK354GN
Win Source Part Number: 1070467-LNK354GN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-HF Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8B Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 2266-LNK354GN Product Status: Obsolete

Win Source Part Number: 1070467-LNK354GN
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch®-HF
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power (Watts): 5 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 200kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Package / Case: 8-SMD (7 Leads), Gull Wing
Supplier Device Package: SMD-8B
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 2266-LNK354GN
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK354GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK354GN
AC DC Converters, Offline Switches LNK354GN
Converter Offline Flyback Topology 200kHz SMD-8B

Converter Offline Flyback Topology 200kHz SMD-8B

Buy Now Datasheet
IC OFFLINE SWIT OCP HV 8SMD - 633-LNK354GN - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OCP HV 8SMD
633-LNK354GN
IC OFFLINE SWIT OCP HV 8SMD 633-LNK354GN
IC OFFLINE SWIT OCP HV 8SMD

IC OFFLINE SWIT OCP HV 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 1070467-LNK354GN LNK354GN 633-LNK354GN
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches IC OFFLINE SWIT OCP HV 8SMD
Package Type Other; Tube Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - 920744-ICE3AR4780JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
DC-DC Converters ICs - 2159628 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Sop-j7s
Output Voltage 26 volts
Input Voltage 26 volts
View Details
3 suppliers