Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM MIC3838BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 884730-MIC3838BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3838 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884730-MIC3838BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3838 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM - 884730-MIC3838BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM
884730-MIC3838BMM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM 884730-MIC3838BMM
Manufacturer: Microchip Technology Win Source Part Number: 884730-MIC3838BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3838 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884730-MIC3838BMM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: 8.3V ~ 15V
Part Status: Discontinued at Digi-Key
Family Name: MIC3838
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - MIC3838BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC3838BMM
AC DC Converters, Offline Switches MIC3838BMM
Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP

Converter Offline Push-Pull Topology Up to 1MHz 10-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC3838BMM
PMIC - AC DC Converters, Offline Switchers MIC3838BMM
IC OFFLINE SW PUSH-PULL 10MSOP

IC OFFLINE SW PUSH-PULL 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
MIC3838BMM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MIC3838BMM
IC OFFLINE SW PUSH-PULL 10MSOP

IC OFFLINE SW PUSH-PULL 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 884730-MIC3838BMM MIC3838BMM MIC3838BMM MIC3838BMM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3838BMM AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1350620-LH05-23B09R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 4.95 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details