Manufacturer: Power Integrations
Win Source Part Number: 877850-LNK6776K
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Package: Tube
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC OFFLINE SWITCH FLYBACK 12ESOP
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 877850-LNK6776K | LNK6776K | LNK6776K |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6776K | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 12-ESOP | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |