Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL LNK613DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 206492-LNK613DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 206492-LNK613DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL - 206492-LNK613DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL
206492-LNK613DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL 206492-LNK613DG-TL
Manufacturer: Power Integrations Win Source Part Number: 206492-LNK613DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 206492-LNK613DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3.3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK613DG-TL
PMIC - AC DC Converters, Offline Switchers LNK613DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK613DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK613DG-TL
AC DC Converters, Offline Switches LNK613DG-TL
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 206492-LNK613DG-TL LNK613DG-TL LNK613DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK613DG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details