Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL LNK500GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055989-LNK500GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1055989-LNK500GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK500GN-TL is part of the LinkSwitch family of AC-DC converters designed for low-cost chargers and adapters. It offers a constant voltage (CV) or constant voltage/constant current (CV/CC) solution with a simplified circuit configuration, reducing component count and overall system cost. The device operates efficiently with a universal input range, making it suitable for worldwide applications. It features integrated protection mechanisms, including auto-restart for short circuit and open loop conditions, which minimizes the need for external components. This converter is capable of delivering up to 5.5 W output power while consuming less than 300 mW at no load, aligning with energy efficiency standards such as Energy Star and EU regulations. The LNK500GN-TL is particularly well-suited for applications in consumer electronics, including chargers for mobile devices, LED lighting, and auxiliary power supplies. Its compact design and high performance make it a viable replacement for traditional linear transformer and RCC chargers.

Datasheet Summary
Powered by GS/AI

The LNK500GN-TL is part of the LinkSwitch family of AC-DC converters designed for low-cost chargers and adapters. It offers a constant voltage (CV) or constant voltage/constant current (CV/CC) solution with a simplified circuit configuration, reducing component count and overall system cost. The device operates efficiently with a universal input range, making it suitable for worldwide applications. It features integrated protection mechanisms, including auto-restart for short circuit and open loop conditions, which minimizes the need for external components. This converter is capable of delivering up to 5.5 W output power while consuming less than 300 mW at no load, aligning with energy efficiency standards such as Energy Star and EU regulations. The LNK500GN-TL is particularly well-suited for applications in consumer electronics, including chargers for mobile devices, LED lighting, and auxiliary power supplies. Its compact design and high performance make it a viable replacement for traditional linear transformer and RCC chargers.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL - 1055989-LNK500GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL
1055989-LNK500GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL 1055989-LNK500GN-TL
Manufacturer: Power Integrations Win Source Part Number: 1055989-LNK500GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1055989-LNK500GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 77%
Frequency - Switching: 30kHz to 42kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK500GN-TL
PMIC - AC DC Converters, Offline Switchers LNK500GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK500GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK500GN-TL
AC DC Converters, Offline Switches LNK500GN-TL
Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055989-LNK500GN-TL LNK500GN-TL LNK500GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details