Manufacturer: Power Integrations
Win Source Part Number: 779656-LNK6427K-TL
Series: LinkSwitch-3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 12ESOP
Converter Offline Flyback Topology Up to 85kHz 12-ESOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 779656-LNK6427K-TL | LNK6427K-TL | LNK6427K-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |