Manufacturer: Power Integrations
Win Source Part Number: 104299-LNK564DN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
SO-7 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8SO
Converter Offline Flyback Topology 100kHz SO-8C
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 104299-LNK564DN-TL | LNK564DN-TL | LNK564DN-TL | LNK564DN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DN-TL | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |