Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4316E LYT4316E

Description
Manufacturer: Power Integrations Win Source Part Number: 880455-LYT4316E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LYT4316 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1448-5, LYT4316E2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880455-LYT4316E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LYT4316 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1448-5, LYT4316E2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4316E - 880455-LYT4316E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4316E
880455-LYT4316E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4316E 880455-LYT4316E
Manufacturer: Power Integrations Win Source Part Number: 880455-LYT4316E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LYT4316 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1448-5, LYT4316E2

Manufacturer: Power Integrations
Win Source Part Number: 880455-LYT4316E
Series: LYTSwitch™-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: LYT4316
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1448-5, LYT4316E2

Buy Now Datasheet
AC DC Converters, Offline Switches - LYT4316E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4316E
AC DC Converters, Offline Switches LYT4316E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4316E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4316E
PMIC - AC DC Converters, Offline Switchers LYT4316E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880455-LYT4316E LYT4316E LYT4316E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4316E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 77 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details