Manufacturer: Power Integrations
Win Source Part Number: 813573-LNK6779K
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 77W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
POWER INTEGRATIONS LNK6779K AC/DC CONVERTER, FLYBACK, ESOP-11
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
IC OFFLINE SWITCH FLYBACK 12ESOP
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 813573-LNK6779K | 633-LNK6779K | LNK6779K | LNK6779K |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6779K | POWER INTEGRATIONS LNK6779K AC/DC CONVERTER, FLYBACK, ESOP-11 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad | Other; 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |