onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G MC44603ADWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218759-MC44603ADWR2 G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start, Sync Supply Voltage: 9 V ~ 18 V Part Status: Obsolete(EOL) Family Name: MC44603 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL78223AAZ-T; ISL78223AAZ; MC44603ADWR2; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218759-MC44603ADWR2 G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start, Sync Supply Voltage: 9 V ~ 18 V Part Status: Obsolete(EOL) Family Name: MC44603 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL78223AAZ-T; ISL78223AAZ; MC44603ADWR2; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G - 1218759-MC44603ADWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G
1218759-MC44603ADWR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G 1218759-MC44603ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1218759-MC44603ADWR2 G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 80% Frequency - Switching: Up to 250kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start, Sync Supply Voltage: 9 V ~ 18 V Part Status: Obsolete(EOL) Family Name: MC44603 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL78223AAZ-T; ISL78223AAZ; MC44603ADWR2; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218759-MC44603ADWR2G
Series: GreenLine
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 80%
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start, Sync
Supply Voltage: 9 V ~ 18 V
Part Status: Obsolete(EOL)
Family Name: MC44603
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ISL78223AAZ-T; ISL78223AAZ; MC44603ADWR2;
Introduction Date: January 06, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - MC44603ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC44603ADWR2G
AC DC Converters, Offline Switches MC44603ADWR2G
Converter Offline Flyback Topology Up to 250kHz 16-SOIC

Converter Offline Flyback Topology Up to 250kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC44603ADWR2G
PMIC - AC DC Converters, Offline Switchers MC44603ADWR2G
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218759-MC44603ADWR2G MC44603ADWR2G MC44603ADWR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2A0565GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
2 suppliers
Isolated AC/DC Converter - BP5717 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 18 volts
Input Voltage 113 to 195 volts
View Details