Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LNK4215D-TL

Description
Win Source Part Number: 1147470-LNK4215D-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-4 Package: Tape & Reel (TR) Standard Package: 2,500 Power (Watts): 18 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 5V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK4215
Request a Quote Datasheet
Description
Win Source Part Number: 1147470-LNK4215D-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-4 Package: Tape & Reel (TR) Standard Package: 2,500 Power (Watts): 18 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 5V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK4215
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1147470-LNK4215D-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1147470-LNK4215D-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1147470-LNK4215D-TL
Win Source Part Number: 1147470-LNK4215D-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-4 Package: Tape & Reel (TR) Standard Package: 2,500 Power (Watts): 18 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 5V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK4215

Win Source Part Number: 1147470-LNK4215D-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch™-4
Package: Tape & Reel (TR)
Standard Package: 2,500
Power (Watts): 18 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Supply Voltage - Operating: 5V ~ 16.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LNK4215

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK4215D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4215D-TL
PMIC - AC DC Converters, Offline Switchers LNK4215D-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK4215D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4215D-TL
AC DC Converters, Offline Switches LNK4215D-TL
Converter Offline Flyback Topology 65kHz

Converter Offline Flyback Topology 65kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1147470-LNK4215D-TL LNK4215D-TL LNK4215D-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1347768-CYPAS111A1-24LQXQ - Win Source Electronics
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details