Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL LNK574DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 877805-LNK574DG-TL Series: LinkZero™-LP Features: Converter Offline Topology Package: Reel - TR Family Name: LNK574 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK574DG-TL-ND, 596-1606-6, 596-1606-1, 596-1606-2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877805-LNK574DG-TL Series: LinkZero™-LP Features: Converter Offline Topology Package: Reel - TR Family Name: LNK574 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK574DG-TL-ND, 596-1606-6, 596-1606-1, 596-1606-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL - 877805-LNK574DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL
877805-LNK574DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL 877805-LNK574DG-TL
Manufacturer: Power Integrations Win Source Part Number: 877805-LNK574DG-TL Series: LinkZero™-LP Features: Converter Offline Topology Package: Reel - TR Family Name: LNK574 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK574DG-TL-ND, 596-1606-6, 596-1606-1, 596-1606-2

Manufacturer: Power Integrations
Win Source Part Number: 877805-LNK574DG-TL
Series: LinkZero™-LP
Features: Converter Offline Topology
Package: Reel - TR
Family Name: LNK574
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK574DG-TL-ND, 596-1606-6, 596-1606-1, 596-1606-2

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK574DG-TL
PMIC - AC DC Converters, Offline Switchers LNK574DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK574DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK574DG-TL
AC DC Converters, Offline Switches LNK574DG-TL
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877805-LNK574DG-TL LNK574DG-TL LNK574DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK574DG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details