onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2 MC33023DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218112-MC33023DWR2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3823Q; MC34023P; MC33023DW; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MC33023 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218112-MC33023DWR2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3823Q; MC34023P; MC33023DW; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MC33023 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2 - 1218112-MC33023DWR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2
1218112-MC33023DWR2
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2 1218112-MC33023DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1218112-MC33023DWR2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward Voltage - Start Up: 9.2V Duty Cycle: 90% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UC3823Q; MC34023P; MC33023DW; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MC33023 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1218112-MC33023DWR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 9.2V
Duty Cycle: 90%
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 8.4V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC3823Q; MC34023P; MC33023DW;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: MC33023
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Switching Frequency: 1MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - MC33023DWR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33023DWR2
PMIC - AC DC Converters, Offline Switchers MC33023DWR2
IC OFFLINE SWITCH FWD 16SOIC

IC OFFLINE SWITCH FWD 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33023DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33023DWR2
AC DC Converters, Offline Switches MC33023DWR2
Converter Offline Forward Topology 1MHz 16-SOIC

Converter Offline Forward Topology 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218112-MC33023DWR2 MC33023DWR2 MC33023DWR2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DWR2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details