Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL LNK520GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055990-LNK520GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1055990-LNK520GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK520GN-TL is a member of the LinkSwitch family designed for low-cost AC-DC converters, specifically optimized for applications requiring constant voltage (CV) or constant voltage/constant current (CV/CC) solutions. It operates efficiently with a universal input range of 85-265 VAC and features a built-in 700 V power MOSFET, PWM control, and thermal shutdown circuitry, all integrated into a single monolithic IC. This device is particularly suitable for applications such as chargers for portable electronics, LED lighting, and auxiliary power supplies, with a maximum output power of 5.5 W. The LNK520GN-TL boasts energy efficiency, consuming less than 300 mW at 265 VAC input with no load, and meets various energy efficiency standards including California Energy Commission (CEC) and Energy Star requirements. The product includes features such as auto-restart for fault protection, reduced electromagnetic interference (EMI) due to its optimized switching characteristics, and a significant reduction in component count compared to traditional linear transformer solutions. It is designed to simplify circuit design while maintaining high performance and reliability, making it a viable option for engineers looking for cost-effective power supply solutions.

Datasheet Summary
Powered by GS/AI

The LNK520GN-TL is a member of the LinkSwitch family designed for low-cost AC-DC converters, specifically optimized for applications requiring constant voltage (CV) or constant voltage/constant current (CV/CC) solutions. It operates efficiently with a universal input range of 85-265 VAC and features a built-in 700 V power MOSFET, PWM control, and thermal shutdown circuitry, all integrated into a single monolithic IC. This device is particularly suitable for applications such as chargers for portable electronics, LED lighting, and auxiliary power supplies, with a maximum output power of 5.5 W. The LNK520GN-TL boasts energy efficiency, consuming less than 300 mW at 265 VAC input with no load, and meets various energy efficiency standards including California Energy Commission (CEC) and Energy Star requirements. The product includes features such as auto-restart for fault protection, reduced electromagnetic interference (EMI) due to its optimized switching characteristics, and a significant reduction in component count compared to traditional linear transformer solutions. It is designed to simplify circuit design while maintaining high performance and reliability, making it a viable option for engineers looking for cost-effective power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL - 1055990-LNK520GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL
1055990-LNK520GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL 1055990-LNK520GN-TL
Manufacturer: Power Integrations Win Source Part Number: 1055990-LNK520GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055990-LNK520GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 77%
Frequency - Switching: 30kHz to 42kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK520GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK520GN-TL
AC DC Converters, Offline Switches LNK520GN-TL
Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK520GN-TL
PMIC - AC DC Converters, Offline Switchers LNK520GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055990-LNK520GN-TL LNK520GN-TL LNK520GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065P - 068363-ICE3B3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers