Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6769K LNK6769K

Description
Manufacturer: Power Integrations Win Source Part Number: 877843-LNK6769K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877843-LNK6769K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6769K - 877843-LNK6769K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6769K
877843-LNK6769K
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6769K 877843-LNK6769K
Manufacturer: Power Integrations Win Source Part Number: 877843-LNK6769K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877843-LNK6769K
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Package: Tube
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6769K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6769K
AC DC Converters, Offline Switches LNK6769K
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6769K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6769K
PMIC - AC DC Converters, Offline Switchers LNK6769K
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877843-LNK6769K LNK6769K LNK6769K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6769K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B265 - 068343-ICE2B265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details