Manufacturer: Power Integrations
Win Source Part Number: 071712-LNK564PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AAUA+T; LNK305G; NCP1001PG; LNK564PN;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8DIP
700V 100kHz DIP-8B AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 100kHz 8-PDIP-B
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 071712-LNK564PN | LNK564PN | LNK564PN | LNK564PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564PN | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8B | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |