Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL LNK4013D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 877800-LNK4013D-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz Package: Reel - TR Supply Voltage: 5V ~ 16.5V Family Name: LNK4013 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 877800-LNK4013D-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz Package: Reel - TR Supply Voltage: 5V ~ 16.5V Family Name: LNK4013 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK4013D-TL is a member of the LinkSwitch-4 family of integrated circuits designed for energy-efficient, primary-side regulated constant voltage/constant current (CV/CC) applications. This device simplifies the design of low-power adapters and chargers by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. It operates within an input voltage range of 85 to 265 VAC and can deliver a maximum output power of 10 W. The device features dynamic base drive technology that optimizes the switching characteristics of the BJT transistor, enhancing efficiency and performance. It also includes advanced protection features such as overvoltage and short-circuit protection, as well as over-temperature protection. The LNK4013D-TL is designed to meet energy efficiency standards, achieving a no-load consumption of less than 30 mW at 230 VAC input. It operates at a switching frequency of up to 65 kHz, allowing for smaller transformer sizes. The device is packaged in a halogen-free and RoHS compliant format, making it suitable for environmentally conscious designs. This product is ideal for applications such as chargers for portable devices, adapters, and networking equipment, making it a versatile choice for engineers looking to implement efficient power management solutions.

Datasheet Summary
Powered by GS/AI

The LNK4013D-TL is a member of the LinkSwitch-4 family of integrated circuits designed for energy-efficient, primary-side regulated constant voltage/constant current (CV/CC) applications. This device simplifies the design of low-power adapters and chargers by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. It operates within an input voltage range of 85 to 265 VAC and can deliver a maximum output power of 10 W. The device features dynamic base drive technology that optimizes the switching characteristics of the BJT transistor, enhancing efficiency and performance. It also includes advanced protection features such as overvoltage and short-circuit protection, as well as over-temperature protection. The LNK4013D-TL is designed to meet energy efficiency standards, achieving a no-load consumption of less than 30 mW at 230 VAC input. It operates at a switching frequency of up to 65 kHz, allowing for smaller transformer sizes. The device is packaged in a halogen-free and RoHS compliant format, making it suitable for environmentally conscious designs. This product is ideal for applications such as chargers for portable devices, adapters, and networking equipment, making it a versatile choice for engineers looking to implement efficient power management solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL - 877800-LNK4013D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL
877800-LNK4013D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL 877800-LNK4013D-TL
Manufacturer: Power Integrations Win Source Part Number: 877800-LNK4013D-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz Package: Reel - TR Supply Voltage: 5V ~ 16.5V Family Name: LNK4013 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877800-LNK4013D-TL
Series: LinkSwitch™-4
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz
Package: Reel - TR
Supply Voltage: 5V ~ 16.5V
Family Name: LNK4013
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK4013D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4013D-TL
AC DC Converters, Offline Switches LNK4013D-TL
Converter Offline Flyback Topology 65kHz

Converter Offline Flyback Topology 65kHz

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4013D-TL
PMIC - AC DC Converters, Offline Switchers LNK4013D-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877800-LNK4013D-TL LNK4013D-TL LNK4013D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4013D-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A180Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 29 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details