Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4221E LYT4221E

Description
Manufacturer: Power Integrations Win Source Part Number: 880449-LYT4221E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880449-LYT4221E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4221E - 880449-LYT4221E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4221E
880449-LYT4221E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4221E 880449-LYT4221E
Manufacturer: Power Integrations Win Source Part Number: 880449-LYT4221E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 880449-LYT4221E
Series: LYTSwitch™-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Package: Tube
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4221E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4221E
PMIC - AC DC Converters, Offline Switchers LYT4221E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LYT4221E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4221E
AC DC Converters, Offline Switches LYT4221E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880449-LYT4221E LYT4221E LYT4221E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4221E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065P - 068357-ICE3A5065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers