Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL LNK6407K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 923564-LNK6407K-TL Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LNK6407 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923564-LNK6407K-TL Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LNK6407 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL - 923564-LNK6407K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL
923564-LNK6407K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL 923564-LNK6407K-TL
Manufacturer: Power Integrations Win Source Part Number: 923564-LNK6407K-TL Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LNK6407 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923564-LNK6407K-TL
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LNK6407
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6407K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6407K-TL
AC DC Converters, Offline Switches LNK6407K-TL
Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6407K-TL
PMIC - AC DC Converters, Offline Switchers LNK6407K-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923564-LNK6407K-TL LNK6407K-TL LNK6407K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407K-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details