onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P40 MC44608P40

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218762-MC44608P40 Packaging: Tube Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.1V Duty Cycle: 82% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.6 V ~ 16 V Part Status: Obsolete(EOL) Family Name: MC44608 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): SC1110TSTR; IR3651SPBF; SC1110CSTR; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218762-MC44608P40 Packaging: Tube Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.1V Duty Cycle: 82% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.6 V ~ 16 V Part Status: Obsolete(EOL) Family Name: MC44608 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): SC1110TSTR; IR3651SPBF; SC1110CSTR; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P40 - 1218762-MC44608P40 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P40
1218762-MC44608P40
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P40 1218762-MC44608P40
Manufacturer: ON Semiconductor Win Source Part Number: 1218762-MC44608P40 Packaging: Tube Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.1V Duty Cycle: 82% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.6 V ~ 16 V Part Status: Obsolete(EOL) Family Name: MC44608 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): SC1110TSTR; IR3651SPBF; SC1110CSTR; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218762-MC44608P40
Packaging: Tube
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.1V
Duty Cycle: 82%
Frequency - Switching: 40kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.6 V ~ 16 V
Part Status: Obsolete(EOL)
Family Name: MC44608
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SC1110TSTR; IR3651SPBF; SC1110CSTR;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - MC44608P40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC44608P40
AC DC Converters, Offline Switches MC44608P40
Converter Offline Flyback Topology 40kHz 8-PDIP

Converter Offline Flyback Topology 40kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC44608P40 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC44608P40
PMIC - AC DC Converters, Offline Switchers MC44608P40
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218762-MC44608P40 MC44608P40 MC44608P40
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC44608P40 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2565FKLA1 - 51623-ICE3B2565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 68 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details