Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL LNK501GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 019728-LNK501GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019728-LNK501GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL - 019728-LNK501GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL
019728-LNK501GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL 019728-LNK501GN-TL
Manufacturer: Power Integrations Win Source Part Number: 019728-LNK501GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019728-LNK501GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 77%
Frequency - Switching: 30kHz to 42kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK501GN-TL
PMIC - AC DC Converters, Offline Switchers LNK501GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK501GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK501GN-TL
AC DC Converters, Offline Switches LNK501GN-TL
Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019728-LNK501GN-TL LNK501GN-TL LNK501GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK501GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details