Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK6408K

Description
Win Source Part Number: 1378853-LNK6408K Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: LinkSwitch™-3 Package: Tube Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Base Product Number: LNK6408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 10 W Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Frequency - Switching: Up to 85kHz Voltage - Breakdown: 725V Duty Cycle: 55% Output Isolation: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1378853-LNK6408K Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: LinkSwitch™-3 Package: Tube Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Base Product Number: LNK6408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 10 W Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Frequency - Switching: Up to 85kHz Voltage - Breakdown: 725V Duty Cycle: 55% Output Isolation: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1378853-LNK6408K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1378853-LNK6408K
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1378853-LNK6408K
Win Source Part Number: 1378853-LNK6408K Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: LinkSwitch™-3 Package: Tube Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Base Product Number: LNK6408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 10 W Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Frequency - Switching: Up to 85kHz Voltage - Breakdown: 725V Duty Cycle: 55% Output Isolation: Isolated

Win Source Part Number: 1378853-LNK6408K
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: LinkSwitch™-3
Package: Tube
Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package: 12-ESOP
Base Product Number: LNK6408
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 10 W
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Frequency - Switching: Up to 85kHz
Voltage - Breakdown: 725V
Duty Cycle: 55%
Output Isolation: Isolated

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6408K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6408K
PMIC - AC DC Converters, Offline Switchers LNK6408K
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6408K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6408K
AC DC Converters, Offline Switches LNK6408K
Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1378853-LNK6408K LNK6408K LNK6408K
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5053-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -240 to -390 volts
View Details