Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664E LNK6664E

Description
Manufacturer: Power Integrations Win Source Part Number: 805910-LNK6664E Packaging: Tube Mounting Style: Through Hole Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 805910-LNK6664E Packaging: Tube Mounting Style: Through Hole Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664E - 805910-LNK6664E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664E
805910-LNK6664E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664E 805910-LNK6664E
Manufacturer: Power Integrations Win Source Part Number: 805910-LNK6664E Packaging: Tube Mounting Style: Through Hole Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 805910-LNK6664E
Packaging: Tube
Mounting Style: Through Hole
Power (Watts): 47W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: eSIP-7C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - LNK6664E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6664E
AC DC Converters, Offline Switches LNK6664E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6664E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6664E
PMIC - AC DC Converters, Offline Switchers LNK6664E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 805910-LNK6664E LNK6664E LNK6664E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6664E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details