Manufacturer: Power Integrations
Win Source Part Number: 1055967-LNK362GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 2.8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK362
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094DAUA; MAX5094AAUA; MAX5094CAUA; MAX5094AAUA-T;
Introduction Date: April 02, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OFFLINE SWIT HV 8SMD
IC OFFLINE SWITCH FLYBACK 8SMD
Converter Offline Flyback Topology 132kHz SMD-8B
| Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1055967-LNK362GN-TL | 633-LNK362GN-TL | LNK362GN-TL | LNK362GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362GN-TL | IC OFFLINE SWIT HV 8SMD | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SMD-8B | Other; 8-SMD (7 Leads), Gull Wing | Other; 8-SMD (7 Leads), Gull Wing |