Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK4023S-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1317239-LNK4023S-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power (Watts): 8 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK4023 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1317239-LNK4023S-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power (Watts): 8 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK4023 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317239-LNK4023S-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317239-LNK4023S-TL
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317239-LNK4023S-TL
Manufacturer: Power Integrations Win Source Part Number: 1317239-LNK4023S-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power (Watts): 8 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK4023 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1317239-LNK4023S-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power (Watts): 8 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LNK4023
RoHS Status: RoHS Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK4023S-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4023S-TL
AC DC Converters, Offline Switches LNK4023S-TL
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK4023S-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4023S-TL
PMIC - AC DC Converters, Offline Switchers LNK4023S-TL
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317239-LNK4023S-TL LNK4023S-TL LNK4023S-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
DC-DC Converters ICs - 2672286P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type DIP; Other; DIP-7K
Input Voltage 26 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers