Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL LNK4002S-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 877799-LNK4002S-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5V ~ 16.5V Family Name: LNK4002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877799-LNK4002S-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5V ~ 16.5V Family Name: LNK4002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL - 877799-LNK4002S-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL
877799-LNK4002S-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL 877799-LNK4002S-TL
Manufacturer: Power Integrations Win Source Part Number: 877799-LNK4002S-TL Series: LinkSwitch™-4 Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5V ~ 16.5V Family Name: LNK4002 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877799-LNK4002S-TL
Series: LinkSwitch™-4
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5V ~ 16.5V
Family Name: LNK4002
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4002S-TL
PMIC - AC DC Converters, Offline Switchers LNK4002S-TL
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK4002S-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4002S-TL
AC DC Converters, Offline Switches LNK4002S-TL
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877799-LNK4002S-TL LNK4002S-TL LNK4002S-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4002S-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details