onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363AP MC33363AP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073371-MC33363AP Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-DIP Supply Voltage - Operating: 9.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073371-MC33363AP Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-DIP Supply Voltage - Operating: 9.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363AP - 1073371-MC33363AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363AP
1073371-MC33363AP
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363AP 1073371-MC33363AP
Manufacturer: ON Semiconductor Win Source Part Number: 1073371-MC33363AP Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-DIP Supply Voltage - Operating: 9.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1073371-MC33363AP
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 14.9V
Duty Cycle: 50%
Frequency - Switching: 67.5kHz to 285kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-DIP
Supply Voltage - Operating: 9.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33363AP - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33363AP
PMIC - AC DC Converters, Offline Switchers MC33363AP
IC OFFLINE SWITCH MULT TOP 16DIP

IC OFFLINE SWITCH MULT TOP 16DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33363AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33363AP
AC DC Converters, Offline Switches MC33363AP
Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-PDIP

Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1073371-MC33363AP MC33363AP MC33363AP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363AP PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details