Power Integrations, Inc. AC DC Converters, Offline Switches LYT4211E2

Description
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132kHz eSIP-7C
Description
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132kHz eSIP-7C
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT4211E2 is part of the LYTSwitch-4 family of high power LED driver ICs designed for low-line applications with an input voltage range of 85-132 VAC. This product features a single-stage primary-side constant current controller with power factor correction (PFC) and is optimized for applications requiring accurate current regulation. The LYT4211E2 does not support TRIAC dimming. The device offers a minimum output power of 2.5 W and a maximum output power of 12 W, making it suitable for various LED driving applications. It achieves high efficiency, with typical designs reaching up to 92%, and maintains a power factor greater than 0.9, ensuring compliance with international standards for total harmonic distortion (THD). The switching frequency of 132 kHz allows for the use of smaller magnetics, contributing to a compact design. Additionally, the LYT4211E2 is designed for fast start-up times, achieving full brightness in less than 250 ms and 10% brightness in under 1 second. The integrated design reduces component count and costs, eliminating the need for optoisolators and primary-side aluminum electrolytic bulk capacitors, which enhances the longevity of the driver, especially in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The LYT4211E2 is part of the LYTSwitch-4 family of high power LED driver ICs designed for low-line applications with an input voltage range of 85-132 VAC. This product features a single-stage primary-side constant current controller with power factor correction (PFC) and is optimized for applications requiring accurate current regulation. The LYT4211E2 does not support TRIAC dimming. The device offers a minimum output power of 2.5 W and a maximum output power of 12 W, making it suitable for various LED driving applications. It achieves high efficiency, with typical designs reaching up to 92%, and maintains a power factor greater than 0.9, ensuring compliance with international standards for total harmonic distortion (THD). The switching frequency of 132 kHz allows for the use of smaller magnetics, contributing to a compact design. Additionally, the LYT4211E2 is designed for fast start-up times, achieving full brightness in less than 250 ms and 10% brightness in under 1 second. The integrated design reduces component count and costs, eliminating the need for optoisolators and primary-side aluminum electrolytic bulk capacitors, which enhances the longevity of the driver, especially in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - LYT4211E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4211E2
AC DC Converters, Offline Switches LYT4211E2
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips
Product Number LYT4211E2
Product Name AC DC Converters, Offline Switches
Package Type Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
DC-DC Converters ICs - 1300858P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 14.5 volts
Input Voltage 26 volts
View Details
4 suppliers