Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696P LNK3696P

Description
Manufacturer: Power Integrations Win Source Part Number: 923560-LNK3696P Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz 8-PDIP-C Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923560-LNK3696P Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz 8-PDIP-C Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696P - 923560-LNK3696P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696P
923560-LNK3696P
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696P 923560-LNK3696P
Manufacturer: Power Integrations Win Source Part Number: 923560-LNK3696P Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz 8-PDIP-C Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923560-LNK3696P
Series: LinkSwitch™-XT2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz 8-PDIP-C
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Family Name: LNK3696
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP-C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK3696P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3696P
AC DC Converters, Offline Switches LNK3696P
Converter Offline Flyback Topology 66kHz 8-PDIP-C

Converter Offline Flyback Topology 66kHz 8-PDIP-C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3696P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3696P
PMIC - AC DC Converters, Offline Switchers LNK3696P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923560-LNK3696P LNK3696P LNK3696P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696P AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP-C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details