onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DW MC33025DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218113-MC33025DW Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: MC33025 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218113-MC33025DW Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: MC33025 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DW - 1218113-MC33025DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DW
1218113-MC33025DW
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DW 1218113-MC33025DW
Manufacturer: ON Semiconductor Win Source Part Number: 1218113-MC33025DW Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: MC33025 Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Switching Frequency: 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1218113-MC33025DW
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 8.4V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MC33025
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Switching Frequency: 1MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - MC33025DW - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33025DW
PMIC - AC DC Converters, Offline Switchers MC33025DW
IC OFFLINE SW HALF-BRDG 16SOIC

IC OFFLINE SW HALF-BRDG 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33025DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33025DW
AC DC Converters, Offline Switches MC33025DW
Converter Offline Half-Bridge Topology 1MHz 16-SOIC

Converter Offline Half-Bridge Topology 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218113-MC33025DW MC33025DW MC33025DW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33025DW PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG - ICE5AR4770AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details