Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6428E LNK6428E

Description
Manufacturer: Power Integrations Win Source Part Number: 779657-LNK6428E Series: LinkSwitch-3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 779657-LNK6428E Series: LinkSwitch-3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6428E is part of the LinkSwitch-3 family of AC-DC converters designed for low power constant voltage and constant current applications. It integrates a high-voltage power MOSFET and a power supply controller into a single device, simplifying the design of CV/CC chargers by eliminating the need for an optocoupler and secondary control circuitry. The device operates with a programmable switching frequency of up to 85 kHz, which helps reduce transformer size and improve efficiency. This converter features advanced performance capabilities, including compensation for transformer inductance tolerances, input line voltage variations, cable voltage drop, and external component temperature variations. It also includes protection features such as auto-restart for output short-circuits and thermal shutdown with automatic recovery. The LNK6428E meets global energy efficiency regulations with low no-load consumption and operates efficiently even at very light loads. The device is suitable for applications such as chargers for cell phones, PDAs, and portable audio devices, making it a versatile choice for engineers looking for reliable and efficient power conversion solutions.

Datasheet Summary
Powered by GS/AI

The LNK6428E is part of the LinkSwitch-3 family of AC-DC converters designed for low power constant voltage and constant current applications. It integrates a high-voltage power MOSFET and a power supply controller into a single device, simplifying the design of CV/CC chargers by eliminating the need for an optocoupler and secondary control circuitry. The device operates with a programmable switching frequency of up to 85 kHz, which helps reduce transformer size and improve efficiency. This converter features advanced performance capabilities, including compensation for transformer inductance tolerances, input line voltage variations, cable voltage drop, and external component temperature variations. It also includes protection features such as auto-restart for output short-circuits and thermal shutdown with automatic recovery. The LNK6428E meets global energy efficiency regulations with low no-load consumption and operates efficiently even at very light loads. The device is suitable for applications such as chargers for cell phones, PDAs, and portable audio devices, making it a versatile choice for engineers looking for reliable and efficient power conversion solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6428E - 779657-LNK6428E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6428E
779657-LNK6428E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6428E 779657-LNK6428E
Manufacturer: Power Integrations Win Source Part Number: 779657-LNK6428E Series: LinkSwitch-3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779657-LNK6428E
Series: LinkSwitch-3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6428E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6428E
AC DC Converters, Offline Switches LNK6428E
Converter Offline Flyback Topology Up to 85kHz eSIP-7C

Converter Offline Flyback Topology Up to 85kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6428E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6428E
PMIC - AC DC Converters, Offline Switchers LNK6428E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779657-LNK6428E LNK6428E LNK6428E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6428E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JFKLA1 - 1044448-ICE3BR4765JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 27 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - BM2P060MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details