Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4217E LYT4217E

Description
Manufacturer: Power Integrations Win Source Part Number: 880447-LYT4217E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880447-LYT4217E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4217E - 880447-LYT4217E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4217E
880447-LYT4217E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4217E 880447-LYT4217E
Manufacturer: Power Integrations Win Source Part Number: 880447-LYT4217E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 880447-LYT4217E
Series: LYTSwitch™-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Package: Tube
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LYT4217E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4217E
AC DC Converters, Offline Switches LYT4217E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4217E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4217E
PMIC - AC DC Converters, Offline Switchers LYT4217E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880447-LYT4217E LYT4217E LYT4217E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4217E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BS02G - 197689-3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details