Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BM MIC3808BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 732612-MIC3808BM Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: MIC3808 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 732612-MIC3808BM Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: MIC3808 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BM - 732612-MIC3808BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BM
732612-MIC3808BM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BM 732612-MIC3808BM
Manufacturer: Microchip Technology Win Source Part Number: 732612-MIC3808BM Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.3V ~ 15V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: MIC3808 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz

Manufacturer: Microchip Technology
Win Source Part Number: 732612-MIC3808BM
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3V ~ 15V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: MIC3808
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz

Buy Now
AC DC Converters, Offline Switches - MIC3808BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC3808BM
AC DC Converters, Offline Switches MIC3808BM
Converter Offline Push-Pull Topology Up to 1MHz 8-SOIC

Converter Offline Push-Pull Topology Up to 1MHz 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC3808BM
PMIC - AC DC Converters, Offline Switchers MIC3808BM
IC OFFLINE SW PUSH-PULL 8SOIC

IC OFFLINE SW PUSH-PULL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - MIC3808BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
MIC3808BM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MIC3808BM
IC OFFLINE SW PUSH-PULL 8SOIC

IC OFFLINE SW PUSH-PULL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 732612-MIC3808BM MIC3808BM MIC3808BM MIC3808BM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BM AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details