Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL LNK606DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 019735-LNK606DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019735-LNK606DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL - 019735-LNK606DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL
019735-LNK606DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL 019735-LNK606DG-TL
Manufacturer: Power Integrations Win Source Part Number: 019735-LNK606DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 019735-LNK606DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK606DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK606DG-TL
AC DC Converters, Offline Switches LNK606DG-TL
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK606DG-TL
PMIC - AC DC Converters, Offline Switchers LNK606DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019735-LNK606DG-TL LNK606DG-TL LNK606DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606DG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737AN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372578-ICE5QR4780AZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 28 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers