onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G MC33363ADWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 106597-MC33363ADWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 106597-MC33363ADWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G - 106597-MC33363ADWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G
106597-MC33363ADWR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G 106597-MC33363ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 106597-MC33363ADWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V

Manufacturer: ON Semiconductor
Win Source Part Number: 106597-MC33363ADWR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 14.9V
Duty Cycle: 50%
Frequency - Switching: 67.5kHz to 285kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 40 V

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33363ADWR2G
PMIC - AC DC Converters, Offline Switchers MC33363ADWR2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33363ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33363ADWR2G
AC DC Converters, Offline Switches MC33363ADWR2G
Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 106597-MC33363ADWR2G MC33363ADWR2G MC33363ADWR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363ADWR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width), 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B0565 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers