Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4218E LYT4218E

Description
Manufacturer: Power Integrations Win Source Part Number: 880448-LYT4218E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880448-LYT4218E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4218E - 880448-LYT4218E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4218E
880448-LYT4218E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4218E 880448-LYT4218E
Manufacturer: Power Integrations Win Source Part Number: 880448-LYT4218E Series: LYTSwitch™-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C Package: Tube Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 880448-LYT4218E
Series: LYTSwitch™-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Package: Tube
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4218E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4218E
PMIC - AC DC Converters, Offline Switchers LYT4218E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LYT4218E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4218E
AC DC Converters, Offline Switches LYT4218E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880448-LYT4218E LYT4218E LYT4218E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT4218E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM - ICE186EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 60 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details