Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MCP1012-V/EKA

Description
Win Source Part Number: 1372644-MCP1012-V/EK A Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: MCP1012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN Voltage - Supply (Vcc/Vdd): 120V ~ 240V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Frequency - Switching: 940Hz Output Isolation: Isolated Voltage - Start Up: 16 V
Request a Quote Datasheet
Description
Win Source Part Number: 1372644-MCP1012-V/EK A Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: MCP1012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN Voltage - Supply (Vcc/Vdd): 120V ~ 240V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Frequency - Switching: 940Hz Output Isolation: Isolated Voltage - Start Up: 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372644-MCP1012-V/EKA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372644-MCP1012-V/EKA
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372644-MCP1012-V/EKA
Win Source Part Number: 1372644-MCP1012-V/EK A Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: MCP1012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: EN Voltage - Supply (Vcc/Vdd): 120V ~ 240V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Temperature, Over Voltage Frequency - Switching: 940Hz Output Isolation: Isolated Voltage - Start Up: 16 V

Win Source Part Number: 1372644-MCP1012-V/EKA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: MCP1012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: EN
Voltage - Supply (Vcc/Vdd): 120V ~ 240V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Frequency - Switching: 940Hz
Output Isolation: Isolated
Voltage - Start Up: 16 V

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MCP1012-V/EKA - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MCP1012-V/EKA
PMIC - AC DC Converters, Offline Switchers MCP1012-V/EKA
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MCP1012-V/EKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MCP1012-V/EKA
AC DC Converters, Offline Switches MCP1012-V/EKA
Converter Offline Flyback Topology 940Hz 7-SOIC

Converter Offline Flyback Topology 940Hz 7-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372644-MCP1012-V/EKA MCP1012-V/EKA MCP1012-V/EKA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers