onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025P MC34025P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218554-MC34025P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC34025 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 1MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218554-MC34025P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC34025 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025P - 1218554-MC34025P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025P
1218554-MC34025P
PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025P 1218554-MC34025P
Manufacturer: ON Semiconductor Win Source Part Number: 1218554-MC34025P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 9.2V Duty Cycle: 45% Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Supply Voltage: 8.4V ~ 30V Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MC34025 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Switching Frequency: 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1218554-MC34025P
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 9.2V
Duty Cycle: 45%
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 8.4V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MC34025
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Switching Frequency: 1MHz

Buy Now
AC DC Converters, Offline Switches - MC34025P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC34025P
AC DC Converters, Offline Switches MC34025P
Converter Offline Half-Bridge Topology 1MHz 16-PDIP

Converter Offline Half-Bridge Topology 1MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218554-MC34025P MC34025P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC34025P AC DC Converters, Offline Switches
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers